Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
8248320 -- FLEETWELD® 35+ E6011 WELDING ELECTRODES
Princess Auto Limited
Fleetweld® 35+ E6011 Welding Electrodes
8248320
Description
Fleetweld® 35+ E6011 Welding Electrodes
Princess Auto Limited
Done
Description
Fleetweld® 35+ E6011 Welding Electrodes
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
Fleetweld® 35+ E6011 Welding Electrodes
8248320
Fleetweld® 35+ E6011 Welding Electrodes
8248320
Fleetweld® 35+ E6011 Welding Electrodes
Fleetweld® 35+ E6011 Welding Electrodes
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
8248320
Product Name
Fleetweld® 35+ E6011 Welding Electrodes
Diameter / Thickness
0.1562 inch (3.97 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Solder
1335613
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0197 inch (0.5000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
MacDermid Alpha Electronics Solutions
Silver Sintering Package Attach for Semiconductor Power Modules
ALPHA ® Argomax ® 2141 Paste
Specs
Joining Process / Product Form
Braze or solder in the form of a paste.
View Details
Indium Corporation
Solder
WIREFC-501327-0454
Specs
Joining Process / Product Form
Solid wire or rod; Spool, 1 lb (454 g)
Nominal Composition
Sn62Pb36Ag2 (62/36/2)
Melting Range
376 F (191 C)
View Details
Morgan Advanced Materials
Precious Brazing Filler Metal 95% Silver/ 5% Aluminum
Specs
Joining Process / Product Form
Braze or solder in the form of a paste. (optional feature); Powder (optional feature); Strip, sheet or foil (optional feature); Solid wire or rod (optional feature)
Melting Range
1436 to 1526 F (780 to 830 C)
Braze Alloy
Silver Alloy Braze
View Details