Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
8221954 -- 6 PC 0.030 IN. WELDING CONTACT TIPS
Princess Auto Limited
6 pc 0.030 in. Welding Contact Tips
8221954
Description
6 pc 0.030 in. Welding Contact Tips
Princess Auto Limited
Done
Description
6 pc 0.030 in. Welding Contact Tips
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
6 pc 0.030 in. Welding Contact Tips
8221954
6 pc 0.030 in. Welding Contact Tips
8221954
6 pc 0.030 in. Welding Contact Tips
6 pc 0.030 in. Welding Contact Tips
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
8221954
Product Name
6 pc 0.030 in. Welding Contact Tips
Diameter / Thickness
0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Solder Alloys for Electronics
Tin-Lead (SnPb) Bar Solder
Specs
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
RS Components, Ltd.
Solder
1335620
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0394 inch (1 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Universal Wire Works Inc.
Hard Surfacing Alloy
Universal Cobalt Alloy No.21
Specs
Joining Process / Product Form
Solid wire or rod
Diameter / Thickness
0.0450 to 0.1560 inch (1.14 to 3.96 mm)
Nominal Composition
1.65C-28.5Cr-2Fe-1Mo-2Ni-1Si-8.5W-BalanceCo
View Details
Henkel Corporation - Electronics
LOCTITE CR32 (Known as MULTICORE CR32)
8806513278977
View Details