Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
PRINCESS AUTO LIMITED
8214264 -- 10 FT 14/3 SJEOW BLOCK HEATER CORD
Princess Auto Limited
10 ft 14/3 SJEOW Block Heater Cord
8214264
Description
10 ft 14/3 SJEOW Block Heater Cord
Princess Auto Limited
Done
Description
10 ft 14/3 SJEOW Block Heater Cord
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft 14/3 SJEOW Block Heater Cord
8214264
10 ft 14/3 SJEOW Block Heater Cord
8214264
10 ft 14/3 SJEOW Block Heater Cord
10 ft 14/3 SJEOW Block Heater Cord
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
AC Power Cords
Product Number
8214264
Product Name
10 ft 14/3 SJEOW Block Heater Cord
Cord Length
120 inch (3048 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
North American Cordset w/C19 Angled Connector
71804120250
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
TE Connectivity
IEC Power Cords
821969-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Cord Length
23.62 inch (600 mm)
Rated Current
20 amps
View Details
Linemaster Switch Corporation
Cordset
SF-515-A10
View Details
SCHURTER Inc
Au Cordset 10A 1.5M, V-Lock Schurter
6051.207
View Details