Princess Auto Limited 1,000 lb Platform Dolly 8182461

Description
1,000 lb Platform Dolly
Description
1,000 lb Platform Dolly

Suppliers

Company
Product
Description
Supplier Links
1,000 lb Platform Dolly - 8182461 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1,000 lb Platform Dolly
8182461
1,000 lb Platform Dolly 8182461
1,000 lb Platform Dolly

1,000 lb Platform Dolly

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Roller Dollies
Product Number 8182461
Product Name 1,000 lb Platform Dolly
Roller Description 4" swivel casters
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Dynamo Utility Can Dolly - 9807 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Type Drum Dollie
View Details
Dolly 103 - Dolly 103 - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Plastic Bin Dollies - DLY-2415 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 28 inch (711 mm)
View Details