18.7 Cu. In. 2-Bolt Hydraulic Geroler Motor
| Princess Auto Limited | |
|---|---|
| Product Category | Hydraulic Motors |
| Product Number | 8179673 |
| Product Name | 18.7 Cu. In. 2-Bolt Hydraulic Geroler Motor |
| Operating Torque | 6750 In-lbs (7783 kg-cm) |
| Operating Speed | 246 rpm |
| Operating Pressure | 3000 psi (2111 m H2O) |