14.1 Cu. In. 4-Bolt Hydraulic Geroter Motor
| Princess Auto Limited | |
|---|---|
| Product Category | Hydraulic Motors |
| Product Number | 8179608 |
| Product Name | 14.1 Cu. In. 4-Bolt Hydraulic Geroter Motor |
| Operating Torque | 2669 In-lbs (3078 kg-cm) |
| Operating Speed | 243 rpm |
| Operating Pressure | 1450 psi (1020 m H2O) |