9.7 Cu. In. 4-Bolt Hydraulic Geroter Motor
| Princess Auto Limited | |
|---|---|
| Product Category | Hydraulic Motors |
| Product Number | 8179582 |
| Product Name | 9.7 Cu. In. 4-Bolt Hydraulic Geroter Motor |
| Operating Torque | 2059 In-lbs (2374 kg-cm) |
| Operating Speed | 353 rpm |
| Operating Pressure | 1650 psi (1161 m H2O) |