Princess Auto Limited 5" Polyamide Rigid Caster 8161572

Description
5" Polyamide Rigid Caster
Description
5" Polyamide Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
5" Polyamide Rigid Caster - 8161572 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Polyamide Rigid Caster
8161572
5" Polyamide Rigid Caster 8161572
5" Polyamide Rigid Caster

5" Polyamide Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161572
Product Name 5" Polyamide Rigid Caster
Caster Type Rigid Plate Caster
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details