Princess Auto Limited 4" Precision Bearing Swivel Caster with Brake 8161549

Description
4" Precision Bearing Swivel Caster with Brake
Description
4" Precision Bearing Swivel Caster with Brake

Suppliers

Company
Product
Description
Supplier Links
4" Precision Bearing Swivel Caster with Brake - 8161549 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Precision Bearing Swivel Caster with Brake
8161549
4" Precision Bearing Swivel Caster with Brake 8161549
4" Precision Bearing Swivel Caster with Brake

4" Precision Bearing Swivel Caster with Brake

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161549
Product Name 4" Precision Bearing Swivel Caster with Brake
Caster Type Swivel Plate Caster
Wheel Type Plastic; Solid Poly
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65GFB - UHG-65GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details