Princess Auto Limited 4" Phenolic Rigid Caster 8161457

Description
4" Phenolic Rigid Caster
Description
4" Phenolic Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
4" Phenolic Rigid Caster - 8161457 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Phenolic Rigid Caster
8161457
4" Phenolic Rigid Caster 8161457
4" Phenolic Rigid Caster

4" Phenolic Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161457
Product Name 4" Phenolic Rigid Caster
Caster Type Rigid Plate Caster
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details