Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILTER ELEMENTS
PRINCESS AUTO LIMITED
8155327 -- 3.4" LONG 10 MICRON CELLULOSE HYDRAULIC FILTER ELEMEN..
Princess Auto Limited
3.4" Long 10 Micron Cellulose Hydraulic Filter Elemen..
8155327
Description
3.4" Long 10 Micron Cellulose Hydraulic Filter Element
Princess Auto Limited
Done
Description
3.4" Long 10 Micron Cellulose Hydraulic Filter Element
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
3.4" Long 10 Micron Cellulose Hydraulic Filter Elemen..
8155327
3.4" Long 10 Micron Cellulose Hydraulic Filter Elemen..
8155327
3.4" Long 10 Micron Cellulose Hydraulic Filter Element
3.4" Long 10 Micron Cellulose Hydraulic Filter Element
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filter Elements
Product Number
8155327
Product Name
3.4" Long 10 Micron Cellulose Hydraulic Filter Elemen..
Filtration Product
HydraulicFluid
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Porous Ceramic Ring 50um Micro FILTER
Specs
Type
Porous Ceramic
Filter Medium Material
Ceramic
Range
Micro Filtration
View Details
Rotork plc
BIFOLD - Hydraulic Filters, F, BF
Specs
Filtration Product
HydraulicFluid
Flow Rate (Liquids)
10.6 GPM (40 L/min)
Maximum Pressure
7540 psi (5306 m H2O)
View Details
Kaydon Filtration Corporation
Lube & Hydraulic Oil Elements
Kaymax® Elements
Specs
Type
Cartridge; WireMesh
Filtration Product
Lubricants; HydraulicFluid
Filter Medium Material
Glass Fiber; Metal Fiber
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Filter and Membrane Support Materials
PolyGrid® MicroGrid®
Specs
Type
WireMesh
Application / Industry
Semiconductor; chemicals, and pharmaceuticals
Filtration Product
Chemical
View Details