Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTS
PRINCESS AUTO LIMITED
8133860 -- 1,000 LB CAPACITY AIR/HYDRAULIC MOTORCYCLE LIFT
Princess Auto Limited
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
8133860
Description
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
Princess Auto Limited
Done
Description
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
8133860
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
8133860
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Lifts
Product Number
8133860
Product Name
1,000 lb Capacity Air/Hydraulic Motorcycle Lift
Capacity
1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Lift Tables
2840003
Specs
Capacity
331 lbs (150 kg)
Width
26 inch (650 mm)
Type
Table
View Details
Certex UK
Machine Lift Spring Return HMJ 10 S 15 M WLL ton 10
5298100062004
Specs
Capacity
22046 lbs (9998 kg)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Fiberglass Carts & Lifts
View Details
Isotech, Inc.
Telescopic Lifting Column
X13
Specs
Capacity
2698 lbs (1223 kg)
Lift Travel
118 inch (3000 mm)
Type
Table
View Details