Princess Auto Limited 1,000 lb Engine Dolly 8127821

Description
1,000 lb Engine Dolly
Description
1,000 lb Engine Dolly

Suppliers

Company
Product
Description
Supplier Links
1,000 lb Engine Dolly - 8127821 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1,000 lb Engine Dolly
8127821
1,000 lb Engine Dolly 8127821
1,000 lb Engine Dolly

1,000 lb Engine Dolly

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Roller Dollies
Product Number 8127821
Product Name 1,000 lb Engine Dolly
Roller Description 4 swivel casters for ease of mobility
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Dolly 103 - Dolly 103 - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
OT/NT/T  Hilman Rollers - 5-OT - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 10000 lbs (4535 kg)
Length 8 inch (203 mm)
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details