Princess Auto Limited 15° Roofing Coil Nails 8117509

Description
15° Roofing Coil Nails
Description
15° Roofing Coil Nails

Suppliers

Company
Product
Description
Supplier Links
15° Roofing Coil Nails - 8117509 - Princess Auto Limited
Winnipeg, Manitoba, Canada
15° Roofing Coil Nails
8117509
15° Roofing Coil Nails 8117509
15° Roofing Coil Nails

15° Roofing Coil Nails

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Nails
Product Number 8117509
Product Name 15° Roofing Coil Nails
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 2.95 inch (75 mm)
Diameter 0.1476 inch (3.75 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7112-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 3 inch (76.2 mm)
View Details
Tremont Steel Cut Nails - Common Hot-Dip Galvanized - CC16Z-NfF - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Common Hot-Dip Galvanized
Penny Sizes (U.S.) 16d
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details