Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
PRINCESS AUTO LIMITED
8116816 -- 300 ML ULTRA BLACK GASKET MAKER
Princess Auto Limited
300 ml Ultra Black Gasket Maker
8116816
Description
300 ml Ultra Black Gasket Maker
Princess Auto Limited
Done
Description
300 ml Ultra Black Gasket Maker
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
300 ml Ultra Black Gasket Maker
8116816
300 ml Ultra Black Gasket Maker
8116816
300 ml Ultra Black Gasket Maker
300 ml Ultra Black Gasket Maker
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Gaskets and Gasketing
Product Number
8116816
Product Name
300 ml Ultra Black Gasket Maker
Gasket Type
Formed-in-Place (FIP)
Unlock Full Specs
to access all available technical data
Similar Products
Southco
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length
GA-007-82-M030
Specs
Gasket Type
Sheet / Die-cut
Material
Ethylene Propylene (EPDM)
Features
Metal Clips; Color Options
View Details
2
suppliers
TE Connectivity
EMI Connector Gaskets
2488614-1
Specs
Material
Nickel Plated Aluminum
Width
1.06 inch (26.92 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
RS Components, Ltd.
Gaskets & O-Rings
1964773
Specs
Gasket Description
Gaskets & O-Rings
Material
Nitrile (NBR); Nitrile rubber
Thickness
0.1031 inch (2.62 mm)
View Details
Shenzhen Dechengwang Technology Co., Ltd
PTFE gasket washer
Specs
Gasket Type
Custom Shape / Application
Material
Polytetrafluoroethylene (PTFE)
View Details