Princess Auto Limited 36" Industrial Bungee Strap 8078412

Description
36" Industrial Bungee Strap
Description
36" Industrial Bungee Strap

Suppliers

Company
Product
Description
Supplier Links
36" Industrial Bungee Strap - 8078412 - Princess Auto Limited
Winnipeg, Manitoba, Canada
36" Industrial Bungee Strap
8078412
36" Industrial Bungee Strap 8078412
36" Industrial Bungee Strap

36" Industrial Bungee Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8078412
Product Name 36" Industrial Bungee Strap
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 377344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 1.02 inch (26 mm)
Strap Material Galvanised steel
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
2” x 27’ Ratchet Tie Down w/ D-Rings - 2x27RTDDR - Murphy Industrial Products Inc.
Specs
Length 324 inch (8230 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details