Princess Auto Limited 24" Industrial Bungee Strap 8078396

Description
24" Industrial Bungee Strap
Description
24" Industrial Bungee Strap

Suppliers

Company
Product
Description
Supplier Links
24" Industrial Bungee Strap - 8078396 - Princess Auto Limited
Winnipeg, Manitoba, Canada
24" Industrial Bungee Strap
8078396
24" Industrial Bungee Strap 8078396
24" Industrial Bungee Strap

24" Industrial Bungee Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8078396
Product Name 24" Industrial Bungee Strap
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.2362 inch (6 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 2892007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.88 inch (378 mm)
Width 0.1890 inch (4.8 mm)
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks - 1X15RTDVCSH - Murphy Industrial Products Inc.
Specs
Length 180 inch (4572 mm)
Width 1 inch (25.4 mm)
Working Load 1200 lbs (544 kg)
View Details