Princess Auto Limited 13" Industrial Bungee Strap 8078354

Description
13" Industrial Bungee Strap
Description
13" Industrial Bungee Strap

Suppliers

Company
Product
Description
Supplier Links
13" Industrial Bungee Strap - 8078354 - Princess Auto Limited
Winnipeg, Manitoba, Canada
13" Industrial Bungee Strap
8078354
13" Industrial Bungee Strap 8078354
13" Industrial Bungee Strap

13" Industrial Bungee Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8078354
Product Name 13" Industrial Bungee Strap
Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3150 inch (8 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 377344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 1.02 inch (26 mm)
Strap Material Galvanised steel
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
2” x 16’
Specs
Length 192 inch (4877 mm)
Width 2 inch (50.8 mm)
Type Ratchet Strap
View Details