Princess Auto Limited 18 Gauge 2 in. Brad Nails 8078164

Description
18 Gauge 2 in. Brad Nails
Description
18 Gauge 2 in. Brad Nails

Suppliers

Company
Product
Description
Supplier Links
18 Gauge 2 in. Brad Nails - 8078164 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18 Gauge 2 in. Brad Nails
8078164
18 Gauge 2 in. Brad Nails 8078164
18 Gauge 2 in. Brad Nails

18 Gauge 2 in. Brad Nails

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Nails
Product Number 8078164
Product Name 18 Gauge 2 in. Brad Nails
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1777001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Common Nails
Common Nails Ring / Helical-Thread Nails
Other Nail Types Other; Brad Nails
View Details
15 Gauge 'DA" Finish Nail - DCA15150 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Nail Types All Casing and Finishing Nails
Casing / Finishing Nails Finish Nails
Length 1.5 inch (38.1 mm)
View Details
Nailer, 15 GA Finish - 7418-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2.5 inch (63.5 mm)
View Details
Tremont Steel Cut Nails - Common Standard - CC6-NfF - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Common Standard
Penny Sizes (U.S.) 6d
View Details