Princess Auto Limited 18 Gauge 1 in. Brad Nails 8078131

Description
18 Gauge 1 in. Brad Nails
Description
18 Gauge 1 in. Brad Nails

Suppliers

Company
Product
Description
Supplier Links
18 Gauge 1 in. Brad Nails - 8078131 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18 Gauge 1 in. Brad Nails
8078131
18 Gauge 1 in. Brad Nails 8078131
18 Gauge 1 in. Brad Nails

18 Gauge 1 in. Brad Nails

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Nails
Product Number 8078131
Product Name 18 Gauge 1 in. Brad Nails
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 2.36 inch (60 mm)
Diameter 0.1378 inch (3.5 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7107-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2.38 inch (60.32 mm)
View Details
Tremont Steel Cut Nails - Common - Rosehead Standard - CCR12V-NfF - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Common - Rosehead Standard
Penny Sizes (U.S.) 12d
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details