Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NAILS
PRINCESS AUTO LIMITED
8078123 -- 18 GAUGE 2 IN. BRAD NAILS
Princess Auto Limited
18 Gauge 2 in. Brad Nails
8078123
Description
18 Gauge 2 in. Brad Nails
Princess Auto Limited
Done
Description
18 Gauge 2 in. Brad Nails
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
18 Gauge 2 in. Brad Nails
8078123
18 Gauge 2 in. Brad Nails
8078123
18 Gauge 2 in. Brad Nails
18 Gauge 2 in. Brad Nails
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Nails
Product Number
8078123
Product Name
18 Gauge 2 in. Brad Nails
Length
2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Nails
1228315
Specs
Nail Types
All Casing and Finishing Nails
Casing / Finishing Nails
Lost-head Nails
Other Nail Types
Other; Round Head Nail
View Details
Tremont Nail Company
Tremont Steel Cut Nails - Common Hot-Dip Galvanized
CC10Z-GN
Specs
Nail Types
All Heavy Duty Nails
Other Nail Types
Other; Common Hot-Dip Galvanized
Penny Sizes (U.S.)
10d
View Details
Campbell Hausfeld
Brad, 1-1/4-Inch, 18g Nails
Specs
Nail Types
All for Powered Nailers
For Powered Nailers
Wire-weld Collated Nails
Other Nail Types
Other; Brad Nails
View Details
Makita USA, Inc.
Nailer, Coil Roofing
7201-1
Specs
Nail Types
All for Powered Nailers
For Powered Nailers
Coil Nails
Length
0.8750 inch (22.22 mm)
View Details