Princess Auto Limited 18 Gauge 1 in. Brad Nails 8078099

Description
18 Gauge 1 in. Brad Nails
Description
18 Gauge 1 in. Brad Nails

Suppliers

Company
Product
Description
Supplier Links
18 Gauge 1 in. Brad Nails - 8078099 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18 Gauge 1 in. Brad Nails
8078099
18 Gauge 1 in. Brad Nails 8078099
18 Gauge 1 in. Brad Nails

18 Gauge 1 in. Brad Nails

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Nails
Product Number 8078099
Product Name 18 Gauge 1 in. Brad Nails
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 3850101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Casing and Finishing Nails
Casing / Finishing Nails Oval Brad Nails
Other Nail Types Other; Oval brad head
View Details
Nailer, 18 GA Brad - 7316-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 1.75 inch (44.45 mm)
View Details
Tremont Steel Cut Nails - Fire Door Clinch Hot-Dip Galvanized - CD8ZV-SSN - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Fire Door Clinch Hot-Dip Galvanized
Penny Sizes (U.S.) 8d
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details