Princess Auto Limited 2,000 pc 28° Framing Nails 8077935

Description
2,000 pc 28° Framing Nails
Description
2,000 pc 28° Framing Nails

Suppliers

Company
Product
Description
Supplier Links
2,000 pc 28° Framing Nails - 8077935 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2,000 pc 28° Framing Nails
8077935
2,000 pc 28° Framing Nails 8077935
2,000 pc 28° Framing Nails

2,000 pc 28° Framing Nails

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Nails
Product Number 8077935
Product Name 2,000 pc 28° Framing Nails
Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Casing and Finishing Nails
Casing / Finishing Nails Oval Brad Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, Strip Framing 22º Round Head - 7104-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2 inch (50.8 mm)
View Details
Tremont Steel Cut Nails - Cut Spike Hot-Dip Galvanized - CK30ZV-HDN - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Cut Spike Hot-Dip Galvanized
Penny Sizes (U.S.) 30d
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details