Princess Auto Limited 10" Strap Hinge 8075699

Description
10" Strap Hinge
Description
10" Strap Hinge

Suppliers

Company
Product
Description
Supplier Links
10" Strap Hinge - 8075699 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10" Strap Hinge
8075699
10" Strap Hinge 8075699
10" Strap Hinge

10" Strap Hinge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hinges (industrial)
Product Number 8075699
Product Name 10" Strap Hinge
Hinge Type Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP30 - HG-ITHP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details