Princess Auto Limited 10" "T" Hinge 8075640

Description
10" "T" Hinge
Description
10" "T" Hinge

Suppliers

Company
Product
Description
Supplier Links
10" "T" Hinge - 8075640 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10" "T" Hinge
8075640
10" "T" Hinge 8075640
10" "T" Hinge

10" "T" Hinge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hinges (industrial)
Product Number 8075640
Product Name 10" "T" Hinge
Unlock Full Specs
to access all available technical data

Similar Products

SPRING BUTT HINGE - HG-SH25C - HG-SH25C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-10-520-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details