Princess Auto Limited 8" "T" Hinge 8075632

Description
8" "T" Hinge
Description
8" "T" Hinge

Suppliers

Company
Product
Description
Supplier Links
8" "T" Hinge - 8075632 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8" "T" Hinge
8075632
8" "T" Hinge 8075632
8" "T" Hinge

8" "T" Hinge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hinges (industrial)
Product Number 8075632
Product Name 8" "T" Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP07 - HG-ITHP07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details