Princess Auto Limited 10 ft x 20 ft Canvas Tarp 8074643

Description
10 ft x 20 ft Canvas Tarp
Description
10 ft x 20 ft Canvas Tarp

Suppliers

Company
Product
Description
Supplier Links
10 ft x 20 ft Canvas Tarp - 8074643 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft x 20 ft Canvas Tarp
8074643
10 ft x 20 ft Canvas Tarp 8074643
10 ft x 20 ft Canvas Tarp

10 ft x 20 ft Canvas Tarp

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tarpaulins
Product Number 8074643
Product Name 10 ft x 20 ft Canvas Tarp
Material Canvas
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin Textarp ST Forankra Length 5 - 805100500040050 - Certex UK
Specs
Length 0.0164 ft (0.0500 dm)
Width 13123 ft (40000 dm)
Color Clear
View Details
Tarpaulin - 2627045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Length 16.4 ft (50 dm)
Width 13.12 ft (40 dm)
View Details
PIG® Roof Leak Diverter Tarp - TLS462 - New Pig Corporation
Specs
Material Vinyl / PVC
Features Heavy Duty
View Details
6' X 8' BUFFALO TARPAULIN - 608 - T. W. Evans Cordage
Specs
Length 6 ft (18.29 dm)
Width 8 ft (24.38 dm)
View Details