Princess Auto Limited 10 ft x 16 ft Canvas Tarp 8074627

Description
10 ft x 16 ft Canvas Tarp
Description
10 ft x 16 ft Canvas Tarp

Suppliers

Company
Product
Description
Supplier Links
10 ft x 16 ft Canvas Tarp - 8074627 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft x 16 ft Canvas Tarp
8074627
10 ft x 16 ft Canvas Tarp 8074627
10 ft x 16 ft Canvas Tarp

10 ft x 16 ft Canvas Tarp

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tarpaulins
Product Number 8074627
Product Name 10 ft x 16 ft Canvas Tarp
Material Canvas
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin - 3152356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cotton
Length 11.81 ft (36 dm)
Width 8.86 ft (27 dm)
View Details
PIG® Pipe Leak Diverter Tarp - TLS248 - New Pig Corporation
Specs
Material Vinyl / PVC
Features Heavy Duty
View Details
30' X 50' BUFFALO TARPAULIN - 3050 - T. W. Evans Cordage
Specs
Length 30 ft (91.44 dm)
Width 50 ft (152 dm)
View Details