Princess Auto Limited 10 mm Combination Wrench 8067894

Description
10 mm Combination Wrench
Description
10 mm Combination Wrench

Suppliers

Company
Product
Description
Supplier Links
10 mm Combination Wrench - 8067894 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 mm Combination Wrench
8067894
10 mm Combination Wrench 8067894
10 mm Combination Wrench

10 mm Combination Wrench

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wrenches
Product Number 8067894
Product Name 10 mm Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details