Princess Auto Limited 10 in. Adjustable Wrench 8052796

Description
10 in. Adjustable Wrench
Description
10 in. Adjustable Wrench

Suppliers

Company
Product
Description
Supplier Links
10 in. Adjustable Wrench - 8052796 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Adjustable Wrench
8052796
10 in. Adjustable Wrench 8052796
10 in. Adjustable Wrench

10 in. Adjustable Wrench

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wrenches
Product Number 8052796
Product Name 10 in. Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details