Princess Auto Limited 4" Medium Duty Rigid Caster 8037180

Description
4" Medium Duty Rigid Caster
Description
4" Medium Duty Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
4" Medium Duty Rigid Caster - 8037180 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Medium Duty Rigid Caster
8037180
4" Medium Duty Rigid Caster 8037180
4" Medium Duty Rigid Caster

4" Medium Duty Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8037180
Product Name 4" Medium Duty Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Solid Rubber
Maximum Load 255 lbs (116 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2974026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details