Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
PRINCESS AUTO LIMITED
8035693 -- 100 FT 12/3 CONTRACTOR GRADE EXTENSION CORD
Princess Auto Limited
100 ft 12/3 Contractor Grade Extension Cord
8035693
Description
100 ft 12/3 Contractor Grade Extension Cord
Princess Auto Limited
Done
Description
100 ft 12/3 Contractor Grade Extension Cord
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
100 ft 12/3 Contractor Grade Extension Cord
8035693
100 ft 12/3 Contractor Grade Extension Cord
8035693
100 ft 12/3 Contractor Grade Extension Cord
100 ft 12/3 Contractor Grade Extension Cord
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
AC Power Cords
Product Number
8035693
Product Name
100 ft 12/3 Contractor Grade Extension Cord
Cord Length
1200 inch (30480 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
North American NEMA 6-20 Cord Set
86226120
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
Linemaster Switch Corporation
Cordset
SF-965-JJ
View Details
SCHURTER Inc
Uk Cordset Fuse 10A 2.5M, V-Lock Schurter
6051.2018
View Details
TE Connectivity
IEC Power Cords
816652-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Cord Length
118 inch (3000 mm)
Rated Current
10 amps
View Details