Princess Auto Limited 2 in. x 25 ft Ratchet Tie-Down 8021473

Description
2 in. x 25 ft Ratchet Tie-Down
Description
2 in. x 25 ft Ratchet Tie-Down

Suppliers

Company
Product
Description
Supplier Links
2 in. x 25 ft Ratchet Tie-Down - 8021473 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. x 25 ft Ratchet Tie-Down
8021473
2 in. x 25 ft Ratchet Tie-Down 8021473
2 in. x 25 ft Ratchet Tie-Down

2 in. x 25 ft Ratchet Tie-Down

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8021473
Product Name 2 in. x 25 ft Ratchet Tie-Down
Length 300 inch (7620 mm)
Width 2 inch (50.8 mm)
Working Load 1665 lbs (755 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL250 Length 4 - 700400402200020 - Certex UK
Specs
Width 0.9843 inch (25 mm)
Working Load 8.99 lbs (4.08 kg)
Type Ratchet Strap
View Details
Fixing Straps - 2892006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.77 inch (172 mm)
Width 0.1811 inch (4.6 mm)
View Details
31
Specs
Length 31 inch (787 mm)
Type Bungee Cord
Strap Material Rubber
View Details
2” x 12’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks - 2x12RTDVCSH - Murphy Industrial Products Inc.
Specs
Length 144 inch (3658 mm)
Width 2 inch (50.8 mm)
Working Load 2100 lbs (952 kg)
View Details