Princess Auto Limited 5" Heavy Duty Swivel Caster 8005900

Description
5" Heavy Duty Swivel Caster
Description
5" Heavy Duty Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
5" Heavy Duty Swivel Caster - 8005900 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Heavy Duty Swivel Caster
8005900
5" Heavy Duty Swivel Caster 8005900
5" Heavy Duty Swivel Caster

5" Heavy Duty Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8005900
Product Name 5" Heavy Duty Swivel Caster
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-150F - JS375-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details