Princess Auto Limited 25 ft x 48 ft Haystack Tarp 8004793

Description
25 ft x 48 ft Haystack Tarp
Description
25 ft x 48 ft Haystack Tarp

Suppliers

Company
Product
Description
Supplier Links
25 ft x 48 ft Haystack Tarp - 8004793 - Princess Auto Limited
Winnipeg, Manitoba, Canada
25 ft x 48 ft Haystack Tarp
8004793
25 ft x 48 ft Haystack Tarp 8004793
25 ft x 48 ft Haystack Tarp

25 ft x 48 ft Haystack Tarp

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tarpaulins
Product Number 8004793
Product Name 25 ft x 48 ft Haystack Tarp
Material Poly
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Umbrella-Style Roof Leak Diverter Tarp Kit - TLS461 - New Pig Corporation
Specs
Material Vinyl / PVC
Features Heavy Duty
View Details
Tarpaulin Textarp H/Duty Forankra Length 14 - 805101400090044 - Certex UK
Specs
Width 29528 ft (90000 dm)
Color Black
Features Heavy Duty
View Details
Tarpaulin - 3152356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cotton
Length 11.81 ft (36 dm)
Width 8.86 ft (27 dm)
View Details
30' X 50' BUFFALO TARPAULIN - 3050 - T. W. Evans Cordage
Specs
Length 30 ft (91.44 dm)
Width 50 ft (152 dm)
View Details