Princess Auto Limited 18 ft x 48 ft Haystack Tarp 8004790

Description
18 ft x 48 ft Haystack Tarp
Description
18 ft x 48 ft Haystack Tarp

Suppliers

Company
Product
Description
Supplier Links
18 ft x 48 ft Haystack Tarp - 8004790 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18 ft x 48 ft Haystack Tarp
8004790
18 ft x 48 ft Haystack Tarp 8004790
18 ft x 48 ft Haystack Tarp

18 ft x 48 ft Haystack Tarp

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tarpaulins
Product Number 8004790
Product Name 18 ft x 48 ft Haystack Tarp
Material Poly
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin Textarp ST Forankra Length 12 - 805101200040053 - Certex UK
Specs
Length 0.0394 ft (0.1200 dm)
Width 13123 ft (40000 dm)
Color Green
View Details
Tarpaulin - 2627051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Length 26.25 ft (80 dm)
Width 16.4 ft (50 dm)
View Details
PIG® Pipe Leak Diverter Tarp - TLS248 - New Pig Corporation
Specs
Material Vinyl / PVC
Features Heavy Duty
View Details
10' X 20' BROWN BUFFALO TARP - B1020 - T. W. Evans Cordage
Specs
Length 10 ft (30.48 dm)
Width 20 ft (60.96 dm)
Color Brown
View Details