Princess Auto Limited 1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp 8002597

Description
1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp
Description
1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp

Suppliers

Company
Product
Description
Supplier Links
1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp - 8002597 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp
8002597
1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp 8002597
1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp

1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Dock Equipment
Product Number 8002597
Product Name 1,500 lb 77 x 50 in." Tri-fold Aluminum Ramp
Equipment Type Dock Ramp
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-101 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers - B920-11 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details