8001858 -- 1/2" X 36" THREADED ROD
Princess Auto Limited
1/2" x 36" Threaded Rod
8001858
Description
1/2" x 36" Threaded Rod
Description
1/2" x 36" Threaded Rod
Technical Specifications
|
Product Category
|
Threaded Rod |
|
Product Number
|
8001858 |
|
Product Name
|
1/2" x 36" Threaded Rod |
|
Length
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Aluminum
Design Units
English
Inch
3/4"
View Details
National Bolt & Nut Corporation
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
Fastener Standards
ASTM A193 Grade B7
View Details
Length
1.62 to 15 inch (41.27 to 381 mm)
Material
Brass
Finish
Nickel Plated
View Details
Length
39.37 inch (1000 mm)
Material
Plastic; Nylon
Finish
Plain
View Details