Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HEATERS
PRINCESS AUTO LIMITED
8000985 -- 30,000 TO 80,000 BTU CONVECTION PROPANE HEATER
Princess Auto Limited
30,000 to 80,000 BTU Convection Propane Heater
8000985
Description
30,000 to 80,000 BTU Convection Propane Heater
Princess Auto Limited
Done
Description
30,000 to 80,000 BTU Convection Propane Heater
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
30,000 to 80,000 BTU Convection Propane Heater
8000985
30,000 to 80,000 BTU Convection Propane Heater
8000985
30,000 to 80,000 BTU Convection Propane Heater
30,000 to 80,000 BTU Convection Propane Heater
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Heaters
Product Number
8000985
Product Name
30,000 to 80,000 BTU Convection Propane Heater
Heater Type
Air Heater
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater
MSH(W)-2080B(M)-128S(D)
Specs
Heater Type
Air Heater
Fuel / Energy Source
Electric
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Finder S.p.A. con unico socio
Type 7H.51 - Panel heater 25W
7H5102300150
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Heaters
FLHTF1300A115
Specs
Heater Type
EnclosureHeater
Heating Capacity
1.30 kW (4.44 MBH)
AC Voltage Required
120 volts
View Details
BARTEC
Radiators HCS, HCM, HCL
radiators hcs hcm hcl
Specs
AC Voltage Required
230 volts
View Details