Princess Auto Limited 2 in. Galvanized Insert Pipe Fitting 5712245

Description
2 in. Galvanized Insert Pipe Fitting
Description
2 in. Galvanized Insert Pipe Fitting

Suppliers

Company
Product
Description
Supplier Links
2 in. Galvanized Insert Pipe Fitting - 5712245 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. Galvanized Insert Pipe Fitting
5712245
2 in. Galvanized Insert Pipe Fitting 5712245
2 in. Galvanized Insert Pipe Fitting

2 in. Galvanized Insert Pipe Fitting

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pipe Fittings
Product Number 5712245
Product Name 2 in. Galvanized Insert Pipe Fitting
Material Galvanized
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61008 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Miniature Stainless Steel Fittings - Barb Couplings - BC-2-2-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details