Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
PRINCESS AUTO LIMITED
5712211 -- 1 IN. GALVANIZED INSERT PIPE FITTING
Princess Auto Limited
1 in. Galvanized Insert Pipe Fitting
5712211
Description
1 in. Galvanized Insert Pipe Fitting
Princess Auto Limited
Done
Description
1 in. Galvanized Insert Pipe Fitting
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. Galvanized Insert Pipe Fitting
5712211
1 in. Galvanized Insert Pipe Fitting
5712211
1 in. Galvanized Insert Pipe Fitting
1 in. Galvanized Insert Pipe Fitting
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pipe Fittings
Product Number
5712211
Product Name
1 in. Galvanized Insert Pipe Fitting
Material
Galvanized
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Male Elbow Fittings
61017
Specs
Fitting Type
Elbow Fitting
View Details
McWane Plant and Industrial
Restraints
Series 2000 Tufgrip™ Restraint for PVC Pipe
View Details
HydraCheck Inc.
Hand-Operated Pump Split Flange Plug, Code 62
Specs
Connection Type
Flange Connection
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
O'Keefe Controls Co.
Miniature Stainless Steel Fittings - Barb Adapters
BA-2-1-SS
Specs
Fitting Type
Adapter Fitting
Material
Stainless
English Size
0.125 inch (3.17 mm)
View Details