Princess Auto Limited 13 HP 389 cc Horizontal Gas Engine 4770558

Description
13 HP 389 cc Horizontal Gas Engine
Description
13 HP 389 cc Horizontal Gas Engine

Suppliers

Company
Product
Description
Supplier Links
13 HP 389 cc Horizontal Gas Engine - 4770558 - Princess Auto Limited
Winnipeg, Manitoba, Canada
13 HP 389 cc Horizontal Gas Engine
4770558
13 HP 389 cc Horizontal Gas Engine 4770558
13 HP 389 cc Horizontal Gas Engine

13 HP 389 cc Horizontal Gas Engine

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Combustion Engines
Product Number 4770558
Product Name 13 HP 389 cc Horizontal Gas Engine
Fuel Type Gasoline
Engine Type Internal Combustion
Torque 234 In-lbs (270 kg-cm)
Horse Power 13 HP
RPM 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Universal B Series - M3-20B - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Push Mower Engines -  - Briggs & Stratton Corporation
Briggs & Stratton Corporation
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Agriculture; Lawn Mower
View Details
Cat Industrial Engine - C1.1 (NA) - Caterpillar Inc., OEM Solutions Group
Caterpillar Inc., OEM Solutions Group
View Details
Overhead Cam Engine - EX35 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 12 HP
View Details