Princess Auto Limited 9 HP 270cc Horizontal Gas Engine 4770459

Description
9 HP 270cc Horizontal Gas Engine
Description
9 HP 270cc Horizontal Gas Engine

Suppliers

Company
Product
Description
Supplier Links
9 HP 270cc Horizontal Gas Engine - 4770459 - Princess Auto Limited
Winnipeg, Manitoba, Canada
9 HP 270cc Horizontal Gas Engine
4770459
9 HP 270cc Horizontal Gas Engine 4770459
9 HP 270cc Horizontal Gas Engine

9 HP 270cc Horizontal Gas Engine

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Combustion Engines
Product Number 4770459
Product Name 9 HP 270cc Horizontal Gas Engine
Fuel Type Gasoline
Engine Type Internal Combustion
Torque 169 In-lbs (195 kg-cm)
Horse Power 9 HP
RPM 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gasoline Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Consumer , Commercial
View Details
6.5 Gross HP* Single Single Cylinder - 6.5 Gross HP* Single - Vanguard Commercial Power
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Industrial; Marine
View Details
Universal B Series - M3-20B - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Fire Pump Engines 3508 - 18457296 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details