5.5HP 163cc Horizontal Gas Engine
| Princess Auto Limited | |
|---|---|
| Product Category | Combustion Engines |
| Product Number | 4770426 |
| Product Name | 5.5HP 163cc Horizontal Gas Engine |
| Fuel Type | Gasoline |
| Engine Type | Internal Combustion |
| Torque | 91.08 In-lbs (105 kg-cm) |
| Horse Power | 5.5 HP |
| RPM | 3600 rpm |