Princess Auto Limited 3/4" Pillow Block with Bearing 3870029

Description
3/4" Pillow Block with Bearing
Description
3/4" Pillow Block with Bearing

Suppliers

Company
Product
Description
Supplier Links
3/4" Pillow Block with Bearing - 3870029 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3/4" Pillow Block with Bearing
3870029
3/4" Pillow Block with Bearing 3870029
3/4" Pillow Block with Bearing

3/4" Pillow Block with Bearing

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pillow Block Bearings
Product Number 3870029
Product Name 3/4" Pillow Block with Bearing
Shaft Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details