Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILLOW BLOCK BEARINGS
PRINCESS AUTO LIMITED
3870003 -- 1/2" PILLOW BLOCK WITH BEARING
Princess Auto Limited
1/2" Pillow Block with Bearing
3870003
Description
1/2" Pillow Block with Bearing
Princess Auto Limited
Done
Description
1/2" Pillow Block with Bearing
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2" Pillow Block with Bearing
3870003
1/2" Pillow Block with Bearing
3870003
1/2" Pillow Block with Bearing
1/2" Pillow Block with Bearing
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pillow Block Bearings
Product Number
3870003
Product Name
1/2" Pillow Block with Bearing
Shaft Diameter
0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
16mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block.
S61PPCM16F043
Specs
Bearing / Housing Features
Self-aligning
Shaft Diameter
0.6299 inch (16 mm)
Load Rating
1333 lbs (605 kg)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel
SUCPH215
Specs
Shaft Securing Method
Setscrew
Shaft Diameter
2.95 inch (75 mm)
Bearing
Stainless Steel
View Details
RS Components, Ltd.
Plummer Blocks & Pillow Blocks
7509012
Specs
Shaft Diameter
1.18 inch (30 mm)
Housing
Cast Iron; Cast iron
Length
3.7 inch (94 mm)
View Details
OILES America Corporation
Plain Type Pillow Block Bearing, 17mm
80UP-17
Specs
Bearing Type
Plain
Bearing / Housing Features
Self-aligning
Shaft Securing Method
No Locking Method
View Details