3850658 -- BEARING 6203-2RS
Princess Auto Limited
Bearing 6203-2RS
3850658
Description
Bearing 6203-2RS
Description
Bearing 6203-2RS
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
3850658 |
|
Product Name
|
Bearing 6203-2RS |
|
Bore
|
0.6693 inch (17.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
140 lbs (63 kg)
Dynamic Radial
630 lbs (286 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
0 lbs (0 kg)
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
15.7480 inch (400.000 mm)
View Details