Princess Auto Limited 10 ft Single Strand Roller Chain 3842317

Description
10 ft Single Strand Roller Chain
Description
10 ft Single Strand Roller Chain

Suppliers

Company
Product
Description
Supplier Links
10 ft Single Strand Roller Chain - 3842317 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft Single Strand Roller Chain
3842317
10 ft Single Strand Roller Chain 3842317
10 ft Single Strand Roller Chain

10 ft Single Strand Roller Chain

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Roller Chain
Product Number 3842317
Product Name 10 ft Single Strand Roller Chain
ANSI Pitch 40 (1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6152797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm)
Chain Pitch 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Power Transmission Chain - Roller Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Rollers Rollers
Links Straight Link
View Details