Princess Auto Limited 1/2" x 50 ft Galvanized Cable 3821170

Description
1/2" x 50 ft Galvanized Cable
Description
1/2" x 50 ft Galvanized Cable

Suppliers

Company
Product
Description
Supplier Links
1/2" x 50 ft Galvanized Cable - 3821170 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2" x 50 ft Galvanized Cable
3821170
1/2" x 50 ft Galvanized Cable 3821170
1/2" x 50 ft Galvanized Cable

1/2" x 50 ft Galvanized Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wire Rope and Mechanical Cable
Product Number 3821170
Product Name 1/2" x 50 ft Galvanized Cable
Application Aircraft Cable
Strength 23600 lbs (10703 kg)
Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101303250191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details