Princess Auto Limited 1/4 in. x 150 ft Galvanized Cable 3821105

Description
1/4 in. x 150 ft Galvanized Cable
Description
1/4 in. x 150 ft Galvanized Cable

Suppliers

Company
Product
Description
Supplier Links
1/4 in. x 150 ft Galvanized Cable - 3821105 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4 in. x 150 ft Galvanized Cable
3821105
1/4 in. x 150 ft Galvanized Cable 3821105
1/4 in. x 150 ft Galvanized Cable

1/4 in. x 150 ft Galvanized Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wire Rope and Mechanical Cable
Product Number 3821105
Product Name 1/4 in. x 150 ft Galvanized Cable
Application Aircraft Cable
Strength 7000 lbs (3175 kg)
Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.024
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 40 lbs (18.14 kg)
Diameter 0.0240 inch (0.6096 mm)
View Details